Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Tongue Thickness | 1.27mm, .05in |
Stud Diameter | .327369in, 8.33mm, .328in |
Barrel Inside Diameter | 4.19mm, .165in |
Overall Length | 1.1in, 27.94mm |
Wire Size | 10382 – 26248CMA, 10 – 6AWG, 5.26 – 13.3mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 1600 |
Stud Size | M8, 5/16 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TONGUE 10-6 AWG TPCUBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 10 – 6 AWG Wire Size: 5.26 – 13.3 mm² Wire Size: 10382 – 26248 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 10 – 6 AWG 5.26 – 13.3 mm² 10382 – 26248 CMA | Ring Terminal | Part Number: 61546-1 | Internal Number: 61546-1 | TE Connectivity | TE Store |
Ring Tongue Terminal, 5/16", 6Awg | Newark Electronics |
Ring Tongue Terminal 6-10AWG 28.07mm 13.97mm Tin Strip | Avnet America |
RING TONGUE 10-6 AWG TPCUBR | Farnell |
RING #10-#6 328STD 050TPCUBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61546-1?
Additional datasheets, footprints and schematics for 61546-1 are listed on our Part Details page. You can also find images and similar parts to 61546-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61546-1 fall under?
The 61546-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61546-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61546-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61546-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61546-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 61546-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61546-1 often in real-time on the comparison pages.
What if I can't find stock of 61546-1?
You can fill out our help required form which you can use to request a quote for 61546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.