Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0488
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
997,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
997,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0488
|
997,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
997,500
in stock
|
Buy Now | |
Farnell
from US$0.09
|
802,500
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | No |
Terminal Type | Receptacle |
Mating Pin Diameter | .058in, 1.47mm |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 1.65mm, .065in |
PCB Hole Diameter | 5.2mm, .161in |
Accepts Wire Insulation Diameter Range | .035 – .065in, .89 – 1.65mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Quantity | 7500 |
Packaging Method | Box |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals 058 Pc Pin Rec 010Ptphbz |Amp Te Connectivity 61513-2 | Newark Electronics |
Terminals 058 PC PIN REC 010PTPHBZ | Rapid Electronics |
TE Connectivity 058 PC PIN REC 010PTPHBZ Terminals 058 P | Distrelec |
CONTACT, SOCKET, 26AWG-22AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61513-2?
Additional datasheets, footprints and schematics for 61513-2 are listed on our Part Details page. You can also find images and similar parts to 61513-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61513-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61513-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61513-2 fall under?
The 61513-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61513-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61513-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61513-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61513-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 61513-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61513-2 often in real-time on the comparison pages.
What if I can't find stock of 61513-2?
You can fill out our help required form which you can use to request a quote for 61513-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.