Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
17,569
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
5,856
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,782
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
177
in stock
|
Buy Now | |
Welectron
from US$11.59
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$14.50
|
-
|
Buy Now | |
Carlton-Bates
from US$136.80
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 247-Pcs of MATE-N-LOK Pin & Socket Housing, 20-14AWG Pin & Sockets, Extraction Tool |
---|---|
Accessory Type | Lever, Trip Clutch |
For Use With | Mate-N-Lok Connector |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Bracket |
---|---|
Body Material | Brass |
RoHS Compliant | Yes |
10.67 mm Length Brass Universal Clear Hole Bracket | Future Electronics |
Bracket, Mounting, Brass, Tin, 0.032 in., 0.42 in., 0.343 in., 0.281 in. | Keystone Electronics 615 | RS Americas |
UNIVERSAL BRACKETS .420 | Rutronik |
Bracket, Mounting | RS |
Mounting Hardware UNI BKT BRS TIN PL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Conduit Piston |
---|---|
For Use With | Greenlee 690-15 Vacuum Power Fishing System |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 615?
Additional datasheets, footprints and schematics for 615 are listed on our Part Details page. You can also find images and similar parts to 615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 615 fall under?
The 615 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to 615 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 615 you can contact the distributor directly for product support, shipping queries etc.
Is the 615 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 615 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 615 often in real-time on the comparison pages.
What if I can't find stock of 615?
You can fill out our help required form which you can use to request a quote for 615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.