Status: | Unknown |
---|---|
Series: | 600N Series |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 35dBA |
Flow Rate - Imperial | 24.7cu.ft/min |
Flow Rate - Metric | 42m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 600N Series |
Power Rating | 1.8W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Power Consumption | 1.8W |
Where can I find additional details, specifications and documents for a 614NN?
Additional datasheets, footprints and schematics for 614NN are listed on our Part Details page. You can also find images and similar parts to 614NN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614NN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614NN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614NN fall under?
The 614NN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 614NN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614NN you can contact the distributor directly for product support, shipping queries etc.
Is the 614NN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614NN have stock available?
There is no stock from authorised distributors for 614NN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614NN often in real-time on the comparison pages.
What if I can't find stock of 614NN?
You can fill out our help required form which you can use to request a quote for 614NN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.