Status: | Unknown |
---|---|
Series: | 600N Series |
RoHS: | Unknown |
Prices starting from US$28.63
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | 20.6cu.ft/min |
Flow Rate - Metric | 35m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 600N Series |
Power Rating | 1.3W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Fan: DC | Transfer Multisort Elektronik |
DC ball bearing fan, 60mm 35cu.m/h 24V | RS |
ebmpapst Axial Fan DC Ball 60x60x25mm 24V 4100min -1 32m³/h 2-Pin Stranded Wire | Distrelec |
Dc Fan Ball Bearing 24V 1.4W 4100Rpm 20.6Cfm 28Db/Ebm Papst |Ebm-Papst 614NM | Newark Electronics |
FAN, AXIAL, 60MM, 24VDC, 20.6CFM, 28DBA | element14 |
Where can I find additional details, specifications and documents for a 614NM?
Additional datasheets, footprints and schematics for 614NM are listed on our Part Details page. You can also find images and similar parts to 614NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614NM fall under?
The 614NM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 614NM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614NM you can contact the distributor directly for product support, shipping queries etc.
Is the 614NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614NM have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 614NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614NM often in real-time on the comparison pages.
What if I can't find stock of 614NM?
You can fill out our help required form which you can use to request a quote for 614NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.