Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Unknown |
Prices starting from US$38.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.83
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.41
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$60.29
|
-
|
Buy Now | |
Avnet America
from US$38.91
|
-
|
Buy Now | |
RS Americas
from US$54.89
|
-
|
Buy Now | |
element14
from US$58.69
|
-
|
Buy Now | |
Distrelec
from US$65.44
|
-
|
Buy Now | |
Sager
from US$41.35
|
-
|
Buy Now | |
Farnell
from US$66.32
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25.4mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 25.3cu.ft/min |
Flow Rate - Metric | 0.71m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 600 Series |
Power Rating | - |
IP Rating | IP68 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 60mm |
External Width | 60mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Power Consumption | 2.1W |
IP68 DC axial fan, 60mm 46cu.m/h 24V | RS |
Fan: DC | Transfer Multisort Elektronik |
Axial Fan, 60Mm, 24Vdc, 25.3Cfm, 37Dba | Newark Electronics |
Fan,Axial,24VDC,60x60x25mm,25.3cfm,2.1W,5600rpm,Ball Bearing,IP68 | Avnet America |
DC Fan, 24V, 60x60x25mm, 27.1CFM, 37dBA, 2.1W, 5600RPM: Wire Leads | ebm-papst 614NHU | RS Americas |
FAN, 60X60X25MM, IP68, 24V DC | element14 |
ebmpapst Axial Fan DC Ball 60x60x25mm 24V 5600min -1 43m³/h IP68 2-Pin Stranded Wire | Distrelec |
DC Fans Tubeaxial Fan, 60x60x25mm, 24VDC, 25.3CFM, 2.1W, 5600RPM, Ball Bearing, IP68 | Sager |
Where can I find additional details, specifications and documents for a 614NHU?
Additional datasheets, footprints and schematics for 614NHU are listed on our Part Details page. You can also find images and similar parts to 614NHU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614NHU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614NHU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614NHU fall under?
The 614NHU is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 614NHU when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614NHU you can contact the distributor directly for product support, shipping queries etc.
Is the 614NHU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614NHU have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 614NHU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614NHU often in real-time on the comparison pages.
What if I can't find stock of 614NHU?
You can fill out our help required form which you can use to request a quote for 614NHU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.