Status: | Unknown |
---|---|
Series: | 600NG Series |
RoHS: | Unknown |
Prices starting from US$16.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.06
|
490
in stock
|
Buy Now | |
element14
from US$28.31
|
718
in stock
|
Buy Now | |
Farnell
from US$26.83
|
718
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.92
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$28.03
|
-
|
Buy Now | |
Avnet America
from US$16.06
|
-
|
Buy Now | |
RS Americas
from US$22.07
|
-
|
Buy Now | |
Distrelec
from US$26.26
|
-
|
Buy Now | |
Sager
from US$17.12
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | 20.6cu.ft/min |
Flow Rate - Metric | 0.58m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 600NG Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
External Height | 60mm |
External Width | 60mm |
Fixing Centres | 50mm |
Fixing Hole Diameter | 4mm |
Frame Dimensions | 60mm x 60mm x 25mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Operating life Time | 35000h |
Panel Cutout Diameter | 58mm |
Power Consumption | 1.6W |
Standard | VDE0730 |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 18V |
Type | Low Noise 60mm |
FAN, 60MM, 24VDC | element14 |
Sleeve bearing axial fan,35cu.m/h 24Vdc | RS |
Fan: DC | Transfer Multisort Elektronik |
Tubeaxail Dc Fan, 60Mm, 24V | Newark Electronics |
DC Fan Sintec-Sleeve Bearing 24V 1.7W 4100RPM 20.6CFM 28dB Flange Mount | Avnet America |
DC Fan, 24V, 60x60x25mm, 20.6CFM, 28dBA, 1.7W, 4100RPM, Wire Leads | ebm-papst 614NGM | RS Americas |
ebmpapst Axial Fan DC 60x60x25mm 24V 35m³/h | Distrelec |
DC Fans Tubeaxial Fan, 60x60x25mm, 24VDC, 20.6CFM, 1.7W, 28dBA, 4100RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 614NGM?
Additional datasheets, footprints and schematics for 614NGM are listed on our Part Details page. You can also find images and similar parts to 614NGM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614NGM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614NGM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614NGM fall under?
The 614NGM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 614NGM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614NGM you can contact the distributor directly for product support, shipping queries etc.
Is the 614NGM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614NGM have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 614NGM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614NGM often in real-time on the comparison pages.
What if I can't find stock of 614NGM?
You can fill out our help required form which you can use to request a quote for 614NGM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.