| Status: | Unknown |
|---|---|
| Series: | 600NG Series |
| RoHS: | Unknown |
Prices starting from US$16.55
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$22.99
|
2,057
in stock
|
Buy Now |
|
Sager
from US$17.12
|
1,180
in stock
|
Buy Now |
|
RS
from US$24.40
|
322
in stock
|
Buy Now |
|
Newark Electronics
from US$25.68
|
129
in stock
|
Buy Now |
|
TME
from US$22.83
|
64
in stock
|
Buy Now |
|
Galco
from US$44.07
|
2
in stock
|
Buy Now |
|
Avnet America
from US$16.55
|
0
in stock
|
Buy Now |
|
TTI Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Supply Voltage | 24V |
|---|---|
| Current Type | DC |
| Fan Frame Size | 60mm |
| External Depth | 25mm |
| Noise Rating | 43dBA |
| Flow Rate - Imperial | 33cu.ft/min |
| Flow Rate - Metric | 0.92m³/min |
| Bearing Type | Sleeve |
| Power Connection Type | 2 Lead Wires |
| Current Rating | - |
| Product Range | 600NG Series |
| Power Rating | 3.8W |
| IP Rating | - |
| SVHC | No SVHC (27-Jun-2018) |
| Approval Bodies | CSA UL |
| External Height | 60mm |
| External Width | 60mm |
| Fixing Centres | 50mm |
| Fixing Hole Diameter | 4mm |
| Frame Dimensions | 60mm x 60mm x 25mm |
| Input Voltage Max | 28V |
| Input Voltage Min | 18V |
| Operating Temperature Max | 65°C |
| Operating Temperature Min | -20°C |
| Operating life Time | 35000h |
| Panel Cutout Diameter | 58mm |
| Power Consumption | 3.8W |
| Standard | VDE0730 |
| Supply Voltage DC Max | 28V |
| Supply Voltage DC Min | 18V |
| Type | Standard 60mm |
| DC FAN, 24V, 60X60X25MM, 33CFM, 3.8W, 43DBA, WIRE LEADS | RS Americas |
| DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 33CFM, 3.8W, 43dBA, 6850RPM, Sintec Bearing | Sager |
| Sleeve bearing axial fan,56cu.m/h 24Vdc | RS |
| Axial Fan, 60Mm, 24Vdc | Newark Electronics |
| Fan: DC | TME |
| DC Axial Fan, 24 V, Square, 60 mm, 25 mm, Sleeve Bearing, 33 CFM | Avnet America |
| VENT 60X60X25M 12V 56M3/H | TTI Europe |
Where can I find additional details, specifications and documents for a 614NGHH?
Additional datasheets, footprints and schematics for 614NGHH are listed on our Part Details page. You can also find images and similar parts to 614NGHH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614NGHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614NGHH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614NGHH fall under?
The 614NGHH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 614NGHH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614NGHH you can contact the distributor directly for product support, shipping queries etc.
Is the 614NGHH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614NGHH have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and TME have stock available or on a lead time for 614NGHH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614NGHH often in real-time on the comparison pages.
What if I can't find stock of 614NGHH?
You can fill out our help required form which you can use to request a quote for 614NGHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.