Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.48
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 42dBA |
Flow Rate - Imperial | 31.79cu.ft/min |
Flow Rate - Metric | 54m³/h |
Bearing Type | Ball |
IP Rating | - |
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output | Sager |
Axial Fan, 60Mm, 24V, 31.79Cfm, 42Dba | Newark Electronics |
AXIAL FAN, 60MM, 24V, 31.79CFM, 42DBA | element14 |
DC TUBEAXIAL FAN | Avnet America |
DC Fan, 24V, 60x60x25, 33CFM, 3W, 41dBA, 6850RPM, Wire Leads | ebm-papst 614N/2HH-169 | RS Americas |
Where can I find additional details, specifications and documents for a 614N/2HH-169?
Additional datasheets, footprints and schematics for 614N/2HH-169 are listed on our Part Details page. You can also find images and similar parts to 614N/2HH-169 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614N/2HH-169 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614N/2HH-169 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614N/2HH-169 fall under?
The 614N/2HH-169 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 614N/2HH-169 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614N/2HH-169 you can contact the distributor directly for product support, shipping queries etc.
Is the 614N/2HH-169 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614N/2HH-169 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 614N/2HH-169.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614N/2HH-169 often in real-time on the comparison pages.
What if I can't find stock of 614N/2HH-169?
You can fill out our help required form which you can use to request a quote for 614N/2HH-169 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.