Status: | Unknown |
---|---|
Series: | 600 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 600 Series |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
614-Dg5=Adaptor Plug Assy |Buchanan Te Connectivity 614-DG5 | Newark Electronics |
IC&Component Sockets ADAPTOR PLUG ASSY | Rapid Electronics |
Adaptor Plug Assembly 14 Contact Phosphor Bronze Tin Plated | Avnet America |
Where can I find additional details, specifications and documents for a 614-DG5?
Additional datasheets, footprints and schematics for 614-DG5 are listed on our Part Details page. You can also find images and similar parts to 614-DG5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614-DG5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614-DG5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614-DG5 fall under?
The 614-DG5 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 614-DG5 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614-DG5 you can contact the distributor directly for product support, shipping queries etc.
Is the 614-DG5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 614-DG5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 614-DG5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614-DG5 often in real-time on the comparison pages.
What if I can't find stock of 614-DG5?
You can fill out our help required form which you can use to request a quote for 614-DG5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.