Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6149234001,
5-1194860-9 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.73
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
450
in stock
|
Buy Now | |
Farnell
from US$2.56
|
450
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Sager
from US$1.54
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Red |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .157in, 4mm |
Expanded Inside Diameter (Min) | .472in, 12mm |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Wall Thickness (Nominal) | .75mm, .03in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | CGPT |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Heat Shrink Tubing And Sleeves Cgpt-12/4-2-Sp |Raychem Te Connectivity 6149234001 | Newark Electronics |
Heat Shrink Tubing and Sleeves CGPT-12/4-2-SP | Rapid Electronics |
TE Connectivity CGPT-12/4-2-SP HEAT SHRINK TUBE SINGLE W | Distrelec |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing 3:1 Shrink Ratio 12mm Diameter Polyolefin Red Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-12/4-2-SP | Sager |
Where can I find additional details, specifications and documents for a 6149234001?
Additional datasheets, footprints and schematics for 6149234001 are listed on our Part Details page. You can also find images and similar parts to 6149234001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6149234001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6149234001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6149234001 fall under?
The 6149234001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6149234001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6149234001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6149234001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6149234001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6149234001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6149234001 often in real-time on the comparison pages.
What if I can't find stock of 6149234001?
You can fill out our help required form which you can use to request a quote for 6149234001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.