Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0297
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0396
|
84,768
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
92,022
in stock
|
Buy Now | |
RS Americas
from US$0.0370
|
89,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
84,768
in stock
|
Buy Now | |
element14
from US$0.06
|
84,768
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0443
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0373
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0297
|
-
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .176g |
---|---|
Plating Material | Unplated |
Splice Material | Brass |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Material Thickness | .02in, .5mm |
Overall Length | .265in, 6.73mm |
Wire Size | 2500 – 4700CMA, 1.27 – 2.38mm² |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Insulated | No |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Wire/Cable Type | Stranded, Solid |
Barrel Type | Open Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE 2048-5250 .020 BR Splice Type: Thru Splice Pigtail Splice Wire Size: 1.27 – 2.38 mm² Sealable: No Splice Features: Serrated Wire Size: 2500 – 4700 CMA Thru Splice 1.27 – 2.38 mm² | Electrical Wire Splice | Part Number: 61492-1 | Internal Number: 61492-1 | TE Connectivity | TE Store |
SPLICE 2048-5250 .020 BR | TE Connectivity 61492-1 | RS Americas |
Terminal, Open Barrel Splice, 2.38Mm2 | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE, 2.38MM2 | element14 |
Terminals SPLC 2048-5250 .020B | Rapid Electronics |
SPLICE 2048-5250 .020 BRASS | Future Electronics |
Splice Terminal 3.96mm 4.11mm Strip | Avnet America |
SPLC 2048-5250 .020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61492-1?
Additional datasheets, footprints and schematics for 61492-1 are listed on our Part Details page. You can also find images and similar parts to 61492-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61492-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61492-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61492-1 fall under?
The 61492-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 61492-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61492-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61492-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61492-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 61492-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61492-1 often in real-time on the comparison pages.
What if I can't find stock of 61492-1?
You can fill out our help required form which you can use to request a quote for 61492-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.