Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.95
|
21,250
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
21,250
in stock
|
Buy Now | |
Rapid Electronics
from US$6.43
|
21,250
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
21,250
in stock
|
Buy Now | |
Farnell
from US$12.81
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$6.25
|
-
|
Buy Now | |
Avnet America
from US$5.53
|
-
|
Buy Now | |
RS Americas
from US$8.65
|
-
|
Buy Now | |
TE Store
from US$16.90
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 34 |
Stackable | No |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 6.73mm |
Connector Height | 6.73mm, .265in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Bottom & Top |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Comment | No center hold-down. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
Headers&wire Housings 34 Modiv Vrt Dr Sfmnt 30Au |Amp Te Connectivity 6-147747-7 | Newark Electronics |
Headers&Wire Housings 34 MODIV VRT DR SFMNT 30AU | Rapid Electronics |
TE Connectivity 34 MODIV VRT DR SFMNT 30AU Board Connect | Distrelec |
PIN HEADERS | Farnell |
Mod IV 34 Positions Single Row 2.54 Centerline Receptacle | Future Electronics |
Conn Socket Strip SKT 34 POS 2.54mm Solder ST SMD Gang of Tubes | Avnet America |
Connector, AMPMODU, 34 Modiv Vrt Dr Sfmnt 30Au | TE Connectivity 6-147747-7 | RS Americas |
Special Order: 34 MODIV VRT DR SFMNT 30AU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 34 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 34 | PCB Header & Receptacle | Part Number: 6-147747-7 | Internal Number: 6-147747-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-147747-7?
Additional datasheets, footprints and schematics for 6-147747-7 are listed on our Part Details page. You can also find images and similar parts to 6-147747-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-147747-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-147747-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-147747-7 fall under?
The 6-147747-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-147747-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-147747-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-147747-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-147747-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-147747-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-147747-7 often in real-time on the comparison pages.
What if I can't find stock of 6-147747-7?
You can fill out our help required form which you can use to request a quote for 6-147747-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.