Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Tongue Thickness | .012in, .32mm |
Stud Diameter | .0896in, 2.28mm, .09in |
Overall Length | 8.89mm, .35in |
Wire Size | .205 – .518mm², 404 – 1021CMA, 24 – 20AWG |
Barrel Inside Diameter | .03in, .76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Stud Size | M2, #2 |
Insulated | No |
Shape Description | Extruded |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Extruded 24-20 0126Br Rohs Compliant: Yes |Amp Te Connectivity 61463-1 | Newark Electronics |
Ring Tongue Terminal 20-24AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61463-1?
Additional datasheets, footprints and schematics for 61463-1 are listed on our Part Details page. You can also find images and similar parts to 61463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61463-1 fall under?
The 61463-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61463-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61463-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 61463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61463-1 often in real-time on the comparison pages.
What if I can't find stock of 61463-1?
You can fill out our help required form which you can use to request a quote for 61463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.