Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 30 – 22AWG, .05 – .4mm² |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Hole Diameter | .065in, 3.3mm |
Wire Insulation Diameter (Max) | 1.9mm, .075in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | With |
Comment | Machine applied applicator required., Two dimples outside (0.25 [.010] high). |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Support Style | Open Barrel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP EDGE TERM IS 30-22 TPPHBZ PCB Terminal Type: Receptacle Compatible Insulation Diameter (Max): 1.9 mm Compatible Insulation Diameter (Max): .075 in Compatible Insulation Diameter Range: .075 in Compatible Insulation Diameter Range: 1.91 mm Receptacle 1.9 mm .075" | PCB Terminal | Part Number: 61455-2 | Internal Number: 61455-2 | TE Connectivity | TE Store |
Amp Edge Term Is 30-22 Tpphbz Rohs Compliant: Yes |Amp Te Connectivity 61455-2 | Newark Electronics |
Quick Disconnect Terminal 22-30AWG F 13.89mm 3.89mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 61455-2?
Additional datasheets, footprints and schematics for 61455-2 are listed on our Part Details page. You can also find images and similar parts to 61455-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61455-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61455-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61455-2 fall under?
The 61455-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61455-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61455-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61455-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61455-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 61455-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61455-2 often in real-time on the comparison pages.
What if I can't find stock of 61455-2?
You can fill out our help required form which you can use to request a quote for 61455-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.