Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
4,677
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
17,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
6,375
in stock
|
Buy Now | |
TE Store
from US$0.18
|
4,794
in stock
|
Buy Now | |
element14
from US$0.21
|
2,677
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,488
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
406
in stock
|
Buy Now | |
Electro Enterprises
from US$0.15
|
12
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | .062in, 1.57mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | .462in, 11.73mm |
Accepts Wire Insulation Diameter Range | .04 – .08in, 1.02 – 2.03mm |
UL Rating | Listed |
Wire Insulation Support | With |
Line | Budget |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
WRAP TYPE TAB REC 010TPBR | Heilind Electronics |
WRAP TYPE TAB RECEPTACLE 24-20 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 1.57 mm Mating Tab Width: .062 in Receptacle 24 – 20 AWG .2 – .51 mm² 1.57 mm | Quick Disconnect | Part Number: 61454-1 | Internal Number: 61454-1 | TE Connectivity | TE Store |
Terminal, Rcpt, 1.57Mm X 0.79Mm, Crimp | Newark Electronics |
TERMINAL, RCPT, 1.57MM X 0.79MM, CRIMP | element14 |
TE Connectivity - AMP Push-On Terminal 0.51mm2 | Distrelec |
FASTON .110 Series Insulated Crimp RECP 1.57x0.79mm 24 to 20 AWG Tin Plated | TE Connectivity 61454-1 | RS Americas |
Quick Disconnect Terminal 20-24AWG RCP 11.73mm 3.18mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 61454-1?
Additional datasheets, footprints and schematics for 61454-1 are listed on our Part Details page. You can also find images and similar parts to 61454-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61454-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61454-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61454-1 fall under?
The 61454-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61454-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61454-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61454-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61454-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 61454-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61454-1 often in real-time on the comparison pages.
What if I can't find stock of 61454-1?
You can fill out our help required form which you can use to request a quote for 61454-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.