Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0570-P04 |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Shell Material | CuZn |
Number of Positions | 4 |
Contact Type | Pin |
Assembly Length | 22.5mm |
Wire Size | .25mm², 24AWG |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Plug |
Sealable | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
T01-0570-P04=Industrial Connec |Te Connectivity 6-1437719-4 | Newark Electronics |
Conn Circular M 4 POS Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Connector, T01-0570-P04-Male Rec Panel-PCB Straight | TE Connectivity 6-1437719-4 | RS Americas |
Special Order: T01-0570-P04-MALE REC PANEL-PCB STRAIGHT Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 4 Printed Circuit Board | Standard Circular Connector | Part Number: 6-1437719-4 | Internal Number: 6-1437719-4 | Alias Number: T01-0570-P04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-1437719-4?
Additional datasheets, footprints and schematics for 6-1437719-4 are listed on our Part Details page. You can also find images and similar parts to 6-1437719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437719-4 fall under?
The 6-1437719-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1437719-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437719-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 6-1437719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437719-4 often in real-time on the comparison pages.
What if I can't find stock of 6-1437719-4?
You can fill out our help required form which you can use to request a quote for 6-1437719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.