Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437622-9 |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.53
|
381
in stock
|
Buy Now | |
Newark Electronics
from US$9.22
|
381
in stock
|
Buy Now | |
Rapid Electronics
from US$8.31
|
381
in stock
|
Buy Now | |
Chip One Stop
from US$8.58
|
381
in stock
|
Buy Now | |
Farnell
from US$10.29
|
305
in stock
|
Buy Now | |
Avnet America
from US$7.17
|
-
|
Buy Now | |
Sager
from US$6.80
|
-
|
Buy Now |
Color | Black/Natural |
---|---|
Material | Aluminum |
Skirt | Without |
Knob Design | Straight Knurl |
Spinner | Without |
Spin Plate | Without |
Diameter | 24.1mm, .949in |
Shaft Size | 6.35mm, .25in |
Indicator Style | Line |
Indicator Location | Side |
Comment | Body Black, Top Natural |
Product Type | Knob |
Knobs&dials Str 0.949Blck-Ntrl Switch Knob |Amp Te Connectivity 6-1437622-9 | Newark Electronics |
Knobs&Dials STR 0.949BLCK-NTRL SWITCH KNOB | Rapid Electronics |
TE Connectivity KN900BA1/4 KNOB KNURL BLK/ALUM KN900BA1/ | Distrelec |
KNOB, STRAIGHT KNURL, 24.1MM | Farnell |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials STR 0.949BLCK-NTRL SWITCH KNOB | Sager |
Where can I find additional details, specifications and documents for a 6-1437622-9?
Additional datasheets, footprints and schematics for 6-1437622-9 are listed on our Part Details page. You can also find images and similar parts to 6-1437622-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437622-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437622-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437622-9 fall under?
The 6-1437622-9 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 6-1437622-9 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437622-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437622-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437622-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1437622-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437622-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1437622-9?
You can fill out our help required form which you can use to request a quote for 6-1437622-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.