Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437622-1 |
Prices starting from US$10.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.53
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$15.24
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$14.74
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
99
in stock
|
Buy Now | |
Farnell
from US$16.29
|
81
in stock
|
Buy Now | |
Heilind Electronics
-
|
160
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
53
in stock
|
Buy Now | |
Avnet America
from US$12.27
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Black/Natural |
Spinner | Without |
Skirt | Without |
Knob Design | Straight Knurl |
Spin Plate | Without |
Shaft Size | 6.35mm, .25in |
Diameter | 19.1mm, .75in |
Indicator Location | Side |
Indicator Style | Line |
Comment | Body Black, Top Natural |
Product Type | Knob |
Kn700Ba1/4=Knob Knurl Blk/Alum |Amp Te Connectivity 6-1437622-1 | Newark Electronics |
Knobs&Dials SWITCH KNOB STR 0.75BLCK-NTRL | Rapid Electronics |
TE Connectivity KN700BA1/4 KNOB KNURL BLK/ALUM KN700BA1/ | Distrelec |
KNOB, STRAIGHT KNURL, 19.1MM | Farnell |
KN700BA1/4=KNOB KNURL BLK /ALUM | Heilind Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Knobs & Dials SWITCH KNOB STR 0.75BLCK-NTRL | Sager |
Where can I find additional details, specifications and documents for a 6-1437622-1?
Additional datasheets, footprints and schematics for 6-1437622-1 are listed on our Part Details page. You can also find images and similar parts to 6-1437622-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437622-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437622-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437622-1 fall under?
The 6-1437622-1 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 6-1437622-1 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437622-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437622-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437622-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1437622-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437622-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1437622-1?
You can fill out our help required form which you can use to request a quote for 6-1437622-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.