Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437514-8 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
259,859
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
259,859
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
259,859
in stock
|
Buy Now | |
Farnell
from US$0.31
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$219.07
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Type | Socket |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 5A |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Hole Size (Recommended) | 1.47mm, .058in |
Mating Pin Diameter Range | .51 – .76mm, .02 – .03in |
Socket Length | 3.45mm, .136in |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sleeve Style | Open Bottom |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
IC&Component Sockets 8134-HC-6P2=HOLTITE CONTACT | Rapid Electronics |
TE Connectivity - AMP Pin SKT 8134-HC-6P2%3DHOLTITE CONTACT 3 | Distrelec |
IC & COMPONENT SOCKET, 1POS, PCB | Farnell |
Discrete Socket, Pc Board | Newark Electronics |
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece | Avnet America |
HOLTITE Contact | RS Americas |
SPRING SOCKET HOLTITE CONT. | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1437514-8?
Additional datasheets, footprints and schematics for 6-1437514-8 are listed on our Part Details page. You can also find images and similar parts to 6-1437514-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437514-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437514-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437514-8 fall under?
The 6-1437514-8 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6-1437514-8 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437514-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437514-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437514-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 6-1437514-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437514-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1437514-8?
You can fill out our help required form which you can use to request a quote for 6-1437514-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.