Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1437514-6 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.15
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
46,308
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
14,300
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Plating Material | Tin |
---|---|
Sleeve Material | Copper |
Sealant | No |
Socket Type | Discrete |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Tin |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Hole Size (Recommended) | 1.04mm, .041in |
Socket Length | 2.54mm, .1in |
Mating Pin Diameter Range | .28 – .46mm, .406 – .533mm, .016 – .021in, .011 – .018in |
PCB Thickness (Recommended) | .79 – 3.18mm, .03 – .05in |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece |
Packaging Quantity | 2000 |
Connector System | Cable-to-Board |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Profile | Zero |
Product Type | Contact |
Sleeve Style | Open Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
1 Position Solder Gold Pin Socket Beryllium Copper Pin Socket | Future Electronics |
Discrete Socket, Pc Board | Newark Electronics |
Conn Discrete Socket SKT 1 POS Press Fit ST Thru-Hole Loose Piece | Avnet America |
Discrete socket receptacle,solder,2.54mm | RS |
LOOSE HOLTITES, 8134-HC-5P2=CONTACT, AU PLT. 3. | TE Connectivity 6-1437514-6 | RS Americas |
CONTACT, SOCKET | element14 |
PCB SOCKET CONTACT C2B | TTI Europe |
Conn Discrete Socket SKT 1 POS Solder ST Thru-Hole Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | HOLTITE Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | HOLTITE Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Gender | Socket |
For Use With | PCB |
Where can I find additional details, specifications and documents for a 6-1437514-6?
Additional datasheets, footprints and schematics for 6-1437514-6 are listed on our Part Details page. You can also find images and similar parts to 6-1437514-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437514-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437514-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437514-6 fall under?
The 6-1437514-6 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6-1437514-6 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437514-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437514-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437514-6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and RS Americas have stock available or on a lead time for 6-1437514-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437514-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1437514-6?
You can fill out our help required form which you can use to request a quote for 6-1437514-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.