Status: | Unknown |
---|---|
Series: | VT-1 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 1s |
Time Max | 16.6min |
Product Range | VT-1 Series |
Contact Configuration | SPST-NO |
Contact Current | 1A |
Relay Mounting | - |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Nom Input Voltage | - |
Timing Adjustment | - |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Time Delay & Timing Relays Vtm1Edd=Timing Module |Amp Te Connectivity 6-1437481-6 | Newark Electronics |
Time Delay&Timing Relays VTM1EDD=TIMING MODULE | Rapid Electronics |
Relay Time Delay SPST-NO 3s to 60s External Resistor 1A 24VAC 24VDC Quick Connect Panel Mount | Avnet America |
Time Delay & Timing Relays VTM1EDD | Sager |
Where can I find additional details, specifications and documents for a 6-1437481-6 .?
Additional datasheets, footprints and schematics for 6-1437481-6 . are listed on our Part Details page. You can also find images and similar parts to 6-1437481-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1437481-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1437481-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1437481-6 . fall under?
The 6-1437481-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1437481-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1437481-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1437481-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1437481-6 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 6-1437481-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1437481-6 . often in real-time on the comparison pages.
What if I can't find stock of 6-1437481-6 .?
You can fill out our help required form which you can use to request a quote for 6-1437481-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.