Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 642 – 2582CMA, .3 – 1.31mm², 22 – 16AWG |
Overall Length | 19.56mm, .77in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Stud Diameter | 4.5mm, .17685in, .177in |
Wire Insulation Diameter (Min) | .1in |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Barrel Inside Diameter | .125in, 1.27mm, 3.17mm, .05in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Shape Description | Anti-Rotational/Grounding |
Support Style | Insulation Support |
Stud Size | #8, M4 |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
61436-1 Rohs Compliant: Yes |Amp Te Connectivity 61436-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.61mm 9.4mm Strip | Avnet America |
RING 22-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.31 mm² Wire Size: 642 – 2582 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.31 mm² 642 – 2582 CMA | Ring Terminal | Part Number: 61436-1 | Internal Number: 61436-1 | TE Connectivity | TE Store |
RING 22-16 AWG BR | TE Connectivity 61436-1 | RS Americas |
RING 22-16 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 61436-1?
Additional datasheets, footprints and schematics for 61436-1 are listed on our Part Details page. You can also find images and similar parts to 61436-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61436-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61436-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61436-1 fall under?
The 61436-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61436-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61436-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61436-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61436-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, RS Americas and Farnell have stock available or on a lead time for 61436-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61436-1 often in real-time on the comparison pages.
What if I can't find stock of 61436-1?
You can fill out our help required form which you can use to request a quote for 61436-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.