Status: | Unknown |
---|---|
Series: | Haztex 130104 Series |
RoHS: | Compliant |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 1000lm |
Power Source | Power Cord |
Product Range | Haztex 130104 Series |
Lamp Power Max | 100W |
Voltage Rating | 120V |
RoHS Compliant | Yes |
Hazardous Duty Incand Handlamp Incandesc |Molex/woodhead 61430 | Newark Electronics |
Where can I find additional details, specifications and documents for a 61430?
Additional datasheets, footprints and schematics for 61430 are listed on our Part Details page. You can also find images and similar parts to 61430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61430 fall under?
The 61430 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 61430 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61430 you can contact the distributor directly for product support, shipping queries etc.
Is the 61430 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 61430 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 61430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61430 often in real-time on the comparison pages.
What if I can't find stock of 61430?
You can fill out our help required form which you can use to request a quote for 61430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.