Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1419120-6 |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.76
|
510
in stock
|
Buy Now | |
element14
from US$1.96
|
1,393
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
510
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
510
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
Avnet Asia
from US$1.61
|
-
|
Buy Now | |
TTI Europe
from US$1.65
|
-
|
Buy Now | |
Sager
from US$2.62
|
-
|
Buy Now | |
Farnell
from US$2.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 2.8g, .0988oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Material | Nickel |
Contact Current Rating | 2A |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Length Class (Mechanical) | 14 – 16 mm |
Height Class (Mechanical) | 9 – 10 mm |
Length | .575in, 14.6mm |
Height | .374in, 9.5mm |
Width | .283in, 7.2mm |
Insulation Clearance Class | 0 – 2.5mm |
Width Class (Mechanical) | 6 – 8 mm |
Coil Resistance | 64Ω |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Special Features | Overmolded Coil |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Actuating System | DC |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 48VAC |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
SIGNAL RELAY, DPDT, 3VDC, 2A, THT | element14 |
Low Signal Relays-Pcb P2 Rly,smt,mono,2Fmc Rohs Compliant: Yes |Axicom Te Connectivity 6-1419120-6 | Newark Electronics |
Low Signal Relays-PCB P2 rly SMT mono 2fmC | Rapid Electronics |
TE Connectivity - Axicom RF Relay, DPDT, 2A | Distrelec |
Electromechanical Relay DPDT 5A 3VDC 64Ohm Through Hole | Avnet America |
3G COM RELAY P2 | TTI Europe |
Low Signal Relays - PCB P2 rly,SMT,mono,2fmC ovrmld, std vrsn | Sager |
Where can I find additional details, specifications and documents for a 6-1419120-6?
Additional datasheets, footprints and schematics for 6-1419120-6 are listed on our Part Details page. You can also find images and similar parts to 6-1419120-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1419120-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1419120-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1419120-6 fall under?
The 6-1419120-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1419120-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1419120-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1419120-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1419120-6 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-1419120-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1419120-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1419120-6?
You can fill out our help required form which you can use to request a quote for 6-1419120-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.