Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.60
Product Weight | 81g, 2.857oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 30 – 50A, 20 – 30A |
Contact Arrangement | 1 Form X (NO, Bridging) |
Terminal Type | Plug-In, Quick Connect |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 32A |
Contact Number of Poles | 1 |
Contact Special Features | Bridging Contacts |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.516in, 38.5mm |
Length Class (Mechanical) | 35 – 40mm, 30 – 40mm |
Product Length | 1.398in, 35.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 2.894in, 73.5mm |
Height Class (Mechanical) | 70 – 80mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Contact Switching Load (Min) | 100mA @ 24V |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Power Rating AC | 2.26VA, 2.69VA |
Coil Special Features | UL Coil Insulation Class B |
Insulation Creepage Between Contact & Coil | 14.9mm, .587in |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V, 2500 – 3000V |
Contact Switching Voltage (Max) | 440VAC |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Contact Voltage Rating | 400VAC |
Contact Limiting Continuous Current | 32A |
Coil Power Rating Class | 2 – 3VA |
Insulation Creepage Class | 10 – 20mm |
Coil Resistance | 7500Ω |
Relay Mounting Type | Flange Mount, Quick Connect |
Packaging Method | Box, Carton |
実装方法 | Carton, Box |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 40°C, 104°F |
Operating Temperature Range | -40 – 140°F, -40 – 40°C |
Environmental Category of Protection | RTI |
TE Connectivity - Schrack PCB Power Relay RM 1NO 32A AC 230V 7.5kOhm | Distrelec |
POWER RELAY, SPST-NO, 30A, 230VAC, QC | Farnell |
Power Relay, Spst-No, 30A, 230Vac, Qc | Newark Electronics |
General Purpose Relays RMD25730 | Sager |
Where can I find additional details, specifications and documents for a 6-1415544-0?
Additional datasheets, footprints and schematics for 6-1415544-0 are listed on our Part Details page. You can also find images and similar parts to 6-1415544-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415544-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415544-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415544-0 fall under?
The 6-1415544-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415544-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415544-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415544-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415544-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 6-1415544-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415544-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1415544-0?
You can fill out our help required form which you can use to request a quote for 6-1415544-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.