Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
41063046005WG,
41063046005WG |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.07
|
3,461
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
3,461
in stock
|
Buy Now | |
Chip One Stop
from US$4.05
|
3,461
in stock
|
Buy Now | |
Farnell
from US$13.72
|
2,770
in stock
|
Buy Now | |
Avnet America
from US$5.78
|
-
|
Buy Now | |
TTI Europe
from US$6.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 24g, .847oz |
Terminal Type | Quick Connect, PCB-THT |
Contact Current Class | 16A, 10 – 20A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 40 – 50mm |
Product Length | 1.594in, 40.5mm |
Product Height | 28.5mm, 1.122in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.5mm, .492in |
Contact Limiting Making Current | 25A |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V, 4000V, 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating DC | 360mW |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 1600Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Ambient Temperature Class | -20 – 125°C |
Environmental Category of Protection | RTII |
General Purpose Relays 0410 63 046 005WG | Rapid Electronics |
TE Connectivity 0410 63 046 005WG Power/Signal Relay 1 F | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 25A 24VDC 1.6KOhm Through Hole | Avnet America |
FASTON POWER RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1415536-7?
Additional datasheets, footprints and schematics for 6-1415536-7 are listed on our Part Details page. You can also find images and similar parts to 6-1415536-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415536-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415536-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415536-7 fall under?
The 6-1415536-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415536-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415536-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415536-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415536-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 6-1415536-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415536-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1415536-7?
You can fill out our help required form which you can use to request a quote for 6-1415536-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.