Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
3,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,301
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
-
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Distrelec
from US$0.63
|
-
|
Buy Now | |
Sager
from US$1.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | DB Series Subminiature Switches |
---|---|
RoHS Compliant | Yes |
Long straight V4 switch lever | RS |
Straight lever | Transfer Multisort Elektronik |
Accessory, Roller Actuator for LD, Fits Snap Action Switches, 614-1234 | ZF Electronics 614-1234 | RS Americas |
Auxiliary Actuator, Subminiature Switch | Newark Electronics |
Straight 42 mm Subminiature Sealed Snap Switch Actuator | Future Electronics |
ZF Friedrichshafen AG Flat lever 44mm Metallic Single Pole DB Series Subminiature Snap Switches | Distrelec |
Switch Actuators DC ROLLER ACTUATOR FOR LD | Sager |
Where can I find additional details, specifications and documents for a 614-1234?
Additional datasheets, footprints and schematics for 614-1234 are listed on our Part Details page. You can also find images and similar parts to 614-1234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 614-1234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 614-1234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 614-1234 fall under?
The 614-1234 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to 614-1234 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 614-1234 you can contact the distributor directly for product support, shipping queries etc.
Is the 614-1234 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 614-1234 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 614-1234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 614-1234 often in real-time on the comparison pages.
What if I can't find stock of 614-1234?
You can fill out our help required form which you can use to request a quote for 614-1234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.