Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Plating Material | Unplated |
---|---|
Pin Diameter | 4.57mm, .18in |
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .175in, 4.45mm |
Barrel Inside Diameter | 3.68mm, .065in, .145in, 1.65mm |
Accepts Wire Insulation Diameter Range | .12 – .175in, 3.05 – 4.45mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | .785in, 19.93mm |
Material Thickness | .39mm, .0157in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Has indent. |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SHUR PLUG 180 RECEPTACLE 18-14 AWG BR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .175 in .12 – .175 in Compatible Insulation Diameter Range: 3.05 – 4.45 mm 4.45 mm Shur-Plug 4.57 mm .18" .175" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 61412-1 | Internal Number: 61412-1 | TE Connectivity | TE Store |
180 Shpl Rec 18-14 Rohs Compliant: Yes |Amp Te Connectivity 61412-1 | Newark Electronics |
SHUR PLUG 180 RECEPTACLE 18-14 AWG | Future Electronics |
Crimp Terminal 14-18AWG F 21.46mm 5.59mm Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 61412-1?
Additional datasheets, footprints and schematics for 61412-1 are listed on our Part Details page. You can also find images and similar parts to 61412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61412-1 fall under?
The 61412-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 61412-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61412-1 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 61412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61412-1 often in real-time on the comparison pages.
What if I can't find stock of 61412-1?
You can fill out our help required form which you can use to request a quote for 61412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.