Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0138
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
165,835
in stock
|
Buy Now | |
Chip One Stop
from US$0.0138
|
19,550
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,480
in stock
|
Buy Now | |
element14
from US$0.09
|
3,480
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
1,003
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
301
in stock
|
Buy Now | |
Future Electronics
from US$0.0396
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Boersig
from US$0.0400
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Overall Length | .635in, 16.12mm |
Accepts Wire Insulation Diameter Range | .12 – .14in, 3.05 – 3.56mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 61400-1 | Internal Number: 61400-1 | TE Connectivity | TE Store |
TE Connectivity 110 FASTON REC 20-16 AWG TPBR Terminals | Distrelec |
FEMALE QUICK DISCONNECT, 2.8MMX0.51MM | Farnell |
Receptacle terminal,FASTON 110,AWG 20-16 | RS |
Terminal, Faston Tab, 2.79Mm, Crimp | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 2.79MM | element14 |
CUT STRIP - 110 FAST REC 20 .010 PTPB | Heilind Electronics |
FASTON Uninsulated Female 16-20 AWG Crimp Straight Receptacle | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 16.12mm 3.81mm Pre-Tin Strip | Avnet America |
Receptacle terminal, FASTON 110,AWG 20-16 | TE Connectivity 61400-1 | RS Americas |
110 FASTON REC 20-16 AWG TPBR | Boersig |
110 FAST REC 20-16 .010 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.51mm |
Tab Size - Imperial | 0.11" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61400-1?
Additional datasheets, footprints and schematics for 61400-1 are listed on our Part Details page. You can also find images and similar parts to 61400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61400-1 fall under?
The 61400-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61400-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61400-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 61400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61400-1 often in real-time on the comparison pages.
What if I can't find stock of 61400-1?
You can fill out our help required form which you can use to request a quote for 61400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.