Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,637
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
23,414
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,637
in stock
|
Buy Now | |
element14
from US$0.13
|
3,637
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
975
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
292
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | .312in, 7.92mm |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 20.86mm, .9in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals FASTON RECEPTACLE Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP FASTON 312 Push-On Terminal 3.31mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 7.92MMX0.81MM | Farnell |
312 FASTON REC 16-12 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 12 AWG Wire Size: 1.31 – 3.31 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 16 – 12 AWG 1.31 – 3.31 mm² 7.92 mm | Quick Disconnect | Part Number: 61399-1 | Internal Number: 61399-1 | TE Connectivity | TE Store |
Terminal Female Disconnect 0.312In Crimp | Newark Electronics |
TERMINAL FEMALE DISCONNECT 0.312IN CRIMP | element14 |
312 FAST REC 16-12 CUT STRIP | Heilind Electronics |
Quick Disconnect Terminal 12-16AWG RCP 22.86mm 9.06mm Tin Strip | Avnet America |
FASTON 312 12-16AWG TPBR | TE Connectivity 61399-1 | RS Americas |
312 FASTON REC 16-12 AWG TPBR | Boersig |
312 FAST REC 16-12 016TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 312 Series |
RoHS: | Unknown |
Product Range | FASTON 312 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 7.92mm x 0.81mm |
Tab Size - Imperial | 0.312" x 0.032" |
Wire Size AWG Min | 16AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 61399-1?
Additional datasheets, footprints and schematics for 61399-1 are listed on our Part Details page. You can also find images and similar parts to 61399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61399-1 fall under?
The 61399-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61399-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61399-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 61399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61399-1 often in real-time on the comparison pages.
What if I can't find stock of 61399-1?
You can fill out our help required form which you can use to request a quote for 61399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.