Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393788-9 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
No stock
|
Buy Now | |
TTI Europe
from US$1.68
|
5,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,248
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
463
in stock
|
Buy Now | |
element14
from US$3.35
|
463
in stock
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Sager
from US$3.70
|
-
|
Buy Now | |
Farnell
from US$2.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | 2.8g, .0988oz |
Contact Material | Ruthenium |
Contact Current Rating | .4A |
Contact Arrangement | 2 Form C (CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Length | .571in, 14.5mm |
Height | 10.4mm, .409in |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Between Contact and Coil | 1.3mm, .051in |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating Class | 100 – 150 mW |
Coil Type | Bistable, 2 Coils |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Resistance | 1029Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Power Consumption | 140mW |
Coil Power Rating (DC) | 500mW |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Long Terminals |
Packaging Method | Reel |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
Signal Relay, Dpdt, 2A, 12Vdc, Smd Rohs Compliant: Yes |Axicom Te Connectivity 6-1393788-9 | Newark Electronics |
SIGNAL RELAY, DPDT, 2A, 12VDC, SMD | element14 |
Relay Signal 12VDC SMT Bistable 2 coils | RS |
Electromechanical Relay DPDT 5A 12VDC 1.029KOhm Surface Mount | Avnet America |
Low Signal Relays - PCB 12 VDC 2 Form C DPDT 20 | Sager |
Where can I find additional details, specifications and documents for a 6-1393788-9?
Additional datasheets, footprints and schematics for 6-1393788-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393788-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393788-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393788-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393788-9 fall under?
The 6-1393788-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393788-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393788-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393788-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393788-9 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and RS have stock available or on a lead time for 6-1393788-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393788-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393788-9?
You can fill out our help required form which you can use to request a quote for 6-1393788-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.