Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.04
|
5,149
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
5,149
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
5,149
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
5,149
in stock
|
Buy Now | |
Farnell
from US$4.91
|
4,120
in stock
|
Buy Now | |
Future Electronics
from US$2.83
|
-
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
Boersig
from US$2.49
|
-
|
Buy Now | |
Sager
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | - |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | - |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Rtd14015 |Amp Te Connectivity 6-1393238-4 | Newark Electronics |
General Purpose Relays RTD14015 | Rapid Electronics |
TE Connectivity RTD14015 Power/Signal Relay SPDT Momenta | Distrelec |
POWER RELAY, SPDT, 12A, THT | Farnell |
RT1 Series 15 VDC 16 A SPDT Through Hole Power PCB Relay | Future Electronics |
Electromechanical Relay SPDT 16A 15VDC Through Hole | Avnet America |
Relay, RTD14015 | TE Connectivity 6-1393238-4 | RS Americas |
RTD14015 | Boersig |
Where can I find additional details, specifications and documents for a 6-1393238-4 .?
Additional datasheets, footprints and schematics for 6-1393238-4 . are listed on our Part Details page. You can also find images and similar parts to 6-1393238-4 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393238-4 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393238-4 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393238-4 . fall under?
The 6-1393238-4 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1393238-4 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393238-4 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393238-4 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393238-4 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6-1393238-4 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393238-4 . often in real-time on the comparison pages.
What if I can't find stock of 6-1393238-4 .?
You can fill out our help required form which you can use to request a quote for 6-1393238-4 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.