Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1393211-2,
T92-P7A22-240 |
Prices starting from US$12.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.26
|
1,251
in stock
|
Buy Now | |
TTI Europe
from US$14.87
|
10,320
in stock
|
Buy Now | |
Heilind Electronics
from US$20.99
|
2,833
in stock
|
Buy Now | |
Rapid Electronics
from US$16.02
|
2,683
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.99
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$25.28
|
622
in stock
|
Buy Now | |
element14
from US$18.94
|
622
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
311
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.60
|
268
in stock
|
Buy Now | |
Farnell
from US$31.91
|
69
in stock
|
Buy Now | |
Boersig
from US$19.39
|
54
in stock
|
Buy Now | |
RS Americas
from US$12.96
|
2
in stock
|
Buy Now | |
Future Electronics
from US$15.75
|
-
|
Buy Now | |
Avnet America
from US$14.90
|
-
|
Buy Now | |
Sager
from US$16.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 86g, 3.034oz |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Material | AgCdO |
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Product Width | 1.359in, 34.5mm |
Product Height | 1.039in, 26.4mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 52.1mm, 2.051in |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Voltage Rating | 240VAC |
Coil Resistance | 3800Ω |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 149°F, 65°C |
Environmental Ambient Temperature Class | 50 – 70°C |
POWER RELAY 240AC 30A 2NO QCT | TTI Europe |
T92P7A22-240=T92 | Heilind Electronics |
General Purpose Relays DPST-NO PNL MT 240AC | Rapid Electronics |
TE Connectivity Industrial Relay T92 2NO AC 240V 30A Quick Connect Terminal | Distrelec |
General Purpose Relay, T92 Series, Power, Non Latching, Dpst-No, 240 Vac, 30 A Rohs Compliant: Yes |Potter&brumfield Te Connectivity 6-1393211-2 | Newark Electronics |
RELAY, DPST-NO, 277VAC, 28VDC, 30A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
POWER RELAY, DPST-NO, 277VAC, 28VDC, 30A | Farnell |
Relay, General Purpose, DPST, 30A, 277VAC, Quick Connect, T92P7A22-240 | TE Connectivity 6-1393211-2 | RS Americas |
Electromechanical Relay DPST-NO 40A 220/240VAC 3.8KOhm Flange Mount | Future Electronics |
Electromechanical Relay DPST-NO 30A 220/240VAC 3.8KOhm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393211-2?
Additional datasheets, footprints and schematics for 6-1393211-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393211-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393211-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393211-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393211-2 fall under?
The 6-1393211-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393211-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393211-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393211-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393211-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 6-1393211-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393211-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1393211-2?
You can fill out our help required form which you can use to request a quote for 6-1393211-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.