Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1393211-0,
T92-P7A22 24 |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$11.63
|
2,940
in stock
|
Buy Now | |
Future Electronics
from US$11.06
|
1,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.63
|
980
in stock
|
Buy Now | |
Avnet America
from US$14.57
|
-
|
Buy Now | |
RS Americas
from US$26.14
|
-
|
Buy Now | |
element14
from US$18.91
|
-
|
Buy Now | |
TTI Europe
from US$15.07
|
-
|
Buy Now | |
Sager
from US$15.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 86g, 3.034oz |
Contact Current Class | 20 – 30A, 16A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 30A |
Terminal Type | Quick Connect |
Contact Arrangement | 2 Form A (NO) |
Contact Material | AgCdO |
Product Length | 2.051in, 52.1mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.039in, 26.4mm |
Insulation Clearance Class | 5 – 8mm |
Product Width | 1.359in, 34.5mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Resistance | 36Ω |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Relay Mounting Type | Panel Mount, Flange Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Standard |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 149°F, 65°C |
Environmental Ambient Temperature Class | 50 – 70°C |
T92P7A22-24 | Heilind Electronics |
T92 Series 30 A DPST (2 Form A) 24 VAC Flange Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays T92P7A22-24 Rohs Compliant: Yes |Potter&brumfield Te Connectivity 6-1393211-0 | Newark Electronics |
Electromechanical Relay DPST-NO 40A 24VAC 36.6Ohm Flange Mount | Avnet America |
Relay, General Purpose, DPST-NO, Chassis, 24 VAC, 30 A, T92 Series | TE Connectivity 6-1393211-0 | RS Americas |
POWER RELAY, DPST-NO, 24VAC, 40A, PANEL | element14 |
POWER RELAY 24AC 30A 2NO QCT | TTI Europe |
General Purpose Relays DPST-NO PNL MT 24VAC | Sager |
Electromechanical Relay DPST-NO 30A 24VAC 36.6Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-1393211-0?
Additional datasheets, footprints and schematics for 6-1393211-0 are listed on our Part Details page. You can also find images and similar parts to 6-1393211-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393211-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393211-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393211-0 fall under?
The 6-1393211-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393211-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393211-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393211-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393211-0 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 6-1393211-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393211-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1393211-0?
You can fill out our help required form which you can use to request a quote for 6-1393211-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.