Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Prices starting from US$66.63
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 50A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | 600V |
Relay Terminals | Screw |
Contact Voltage VDC | 125V |
Contact Material | Silver Alloy |
Coil Resistance | 6.05kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays PRD-11DY3-110=PRD | Rapid Electronics |
TE Connectivity PRD-11DY3-110 PRD General Purpose Relays | Distrelec |
POWER RELAY, DPDT, 50A, 110VDC, PANEL | Farnell |
Relay, PRD-11DY3-110=PRD | TE Connectivity 6-1393127-6 | RS Americas |
Prd-11Dy3-110=Prd |Amp Te Connectivity 6-1393127-6 | Newark Electronics |
Electromechanical Relay DPDT 25A 110VDC 6.05KOhm | Avnet America |
General Purpose Relays DPDT 25A 110VDC HEAVY DUTY PWR RELAY | Sager |
Where can I find additional details, specifications and documents for a 6-1393127-6 .?
Additional datasheets, footprints and schematics for 6-1393127-6 . are listed on our Part Details page. You can also find images and similar parts to 6-1393127-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393127-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393127-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393127-6 . fall under?
The 6-1393127-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 6-1393127-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393127-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393127-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393127-6 . have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 6-1393127-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393127-6 . often in real-time on the comparison pages.
What if I can't find stock of 6-1393127-6 .?
You can fill out our help required form which you can use to request a quote for 6-1393127-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.