Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
341
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal Orientation | 45 Bend |
Terminal Size | .25 |
Terminal Type | Tab |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Stud Diameter | 5.2mm |
Packaging Method | Box |
Packaging Quantity | 50 |
Terminates To | Printed Circuit Board |
Insulated | No |
Sealable | No |
Mounting Style | Stud Mount |
Termination Method | Screw |
Operating Temperature Range | 338°F, 170°C |
Quick Disconnect Tab Terminal |Amp Te Connectivity 6-1377174-1 | Newark Electronics |
Terminals SMP 0-0140665-0 | Rapid Electronics |
TE Connectivity SMP 0-0140665-0 Terminals SMP 0-0140665- | Distrelec |
SMP 0-0140665-0 PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 6-1377174-1 | Internal Number: 6-1377174-1 | .25" | TE Connectivity | TE Store |
Smp 0-0140665-0 | TE Connectivity 6-1377174-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6-1377174-1?
Additional datasheets, footprints and schematics for 6-1377174-1 are listed on our Part Details page. You can also find images and similar parts to 6-1377174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1377174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1377174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1377174-1 fall under?
The 6-1377174-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 6-1377174-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1377174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1377174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1377174-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 6-1377174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1377174-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1377174-1?
You can fill out our help required form which you can use to request a quote for 6-1377174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.