Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .11 – .17in, 2.79 – 4.32mm |
Wire Size | 14 – 12AWG, 2.1 – 3.31mm² |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 20.57mm, .81in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
250 Faston Tab 14-12 Awg Spbr |Amp Te Connectivity 61362-2 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG Tab Silver Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1258 | TE Connectivity 61362-2 | RS Americas |
250 FASTON TAB 14-12 AWG SPBR | Boersig |
Special Order: 250 FASTON TAB 14-12 AWG SPBR Quick Disconnect Terminal Type: Tab Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 14 – 12 AWG 2.1 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 61362-2 | Internal Number: 61362-2 | TE Connectivity | TE Store |
FASTON .250 TAB 14-12 AWG SPBR | Farnell |
Where can I find additional details, specifications and documents for a 61362-2?
Additional datasheets, footprints and schematics for 61362-2 are listed on our Part Details page. You can also find images and similar parts to 61362-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61362-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61362-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61362-2 fall under?
The 61362-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61362-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61362-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61362-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61362-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 61362-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61362-2 often in real-time on the comparison pages.
What if I can't find stock of 61362-2?
You can fill out our help required form which you can use to request a quote for 61362-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.