Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Rectangular Tongue |
Underplating Material | Nickel |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .823 – 2.08mm² |
Barrel Inside Diameter | .065in, 2.92mm, 1.65mm, .115in |
Stud Diameter | 7.92mm, .311256in, .312in |
Overall Length | 29.21mm, 1.15in |
Wire Insulation Diameter (Min) | .09in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Wire Insulation Diameter | .09 – .14in, 2.286 – 3.55mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Sealable | No |
Stud Size | 5/16, M8 |
Wire/Cable Type | Regular Wire |
Shape Description | Anti-Rotational/Grounding |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Gr Ring 18-14 090-170 030Ptpst Rohs Compliant: Yes |Amp Te Connectivity 61359-1 | Newark Electronics |
Spade Tongue Terminal 14-18AWG 29.21mm 15.03mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 61359-1?
Additional datasheets, footprints and schematics for 61359-1 are listed on our Part Details page. You can also find images and similar parts to 61359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61359-1 fall under?
The 61359-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61359-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61359-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 61359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61359-1 often in real-time on the comparison pages.
What if I can't find stock of 61359-1?
You can fill out our help required form which you can use to request a quote for 61359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.