Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .36mm, .014in |
Overall Length | .55in, 14mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 3000 |
Packaging Method | Strip/Reel |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Pgy Bk Rec & Tab 20-16 Br Rohs Compliant: Yes |Amp Te Connectivity 61350-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Strip | Avnet America |
Special Order: 187 FASTON REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 14 – 12 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 61350-1 | Internal Number: 61350-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 61350-1?
Additional datasheets, footprints and schematics for 61350-1 are listed on our Part Details page. You can also find images and similar parts to 61350-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61350-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61350-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61350-1 fall under?
The 61350-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61350-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61350-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61350-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61350-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 61350-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61350-1 often in real-time on the comparison pages.
What if I can't find stock of 61350-1?
You can fill out our help required form which you can use to request a quote for 61350-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.