Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel over Copper |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Right Angle |
Body Material | Zinc Alloy |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold over Nickel |
RF Connector Center Contact Material | Phosphor Bronze |
Impedance | 50Ω, 75Ω |
Detent | Without |
RF Connector Coupling Mechanism | Bayonet |
Connector Mounting Type | Bulkhead |
RF Contact Captivation Method | Mechanical |
Dielectric Material | Polyethylene |
実装方法 | Tray |
Packaging Method | Tray |
RF Interface | BNC |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
BNC r/a PCB mount shielded Jack 50ohm | RS |
Bnc R/A Shld Pcb Skt 50Ohm Nickel Pltd B |Amp Te Connectivity 6-1337494-0 | Newark Electronics |
Conn ZDC/BNC F 0Hz to 4GHz 50Ohm Solder RA Thru-Hole Gold Over Nickel Over Copper Tray | Avnet America |
Where can I find additional details, specifications and documents for a 6-1337494-0?
Additional datasheets, footprints and schematics for 6-1337494-0 are listed on our Part Details page. You can also find images and similar parts to 6-1337494-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1337494-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1337494-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1337494-0 fall under?
The 6-1337494-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1337494-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1337494-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1337494-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1337494-0 have stock available?
Authorised distributors including RS, Newark Electronics and Avnet America have stock available or on a lead time for 6-1337494-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1337494-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1337494-0?
You can fill out our help required form which you can use to request a quote for 6-1337494-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.