Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
41,871
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
41,871
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
41,871
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
5,625
in stock
|
Buy Now | |
TE Store
from US$0.33
|
2,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,312
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2582 – 4106CMA, 16 – 14AWG, 1.31 – 2.08mm² |
Wire Insulation Diameter (Max) | 4.572mm, .18in |
Wire Insulation Diameter | .12 – .18in, 3.05 – 4.57mm |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 9.53mm, .374529in, .375in |
Barrel Inside Diameter | 4.06mm, .075in, 1.9mm, .16in |
Overall Length | 1.93in, 49.02mm |
Wire Insulation Diameter (Min) | .12in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals RING 16-14 SZ 3/8 .040TPBR Reel/2500 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2.08mm2 | Distrelec |
RING 16-14 3/8 .040TPBR | Heilind Electronics |
RING 16-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2582 – 4106 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2582 – 4106 CMA | Ring Terminal | Part Number: 61336-1 | Internal Number: 61336-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8In, Crimp, Full Reel | Newark Electronics |
16-14 AWG Straight Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 31.62mm 17.45mm Tin Strip | Avnet America |
61336 Series Tin Plated Crimp Ring Terminal,9.53mm Stud Size,16 to 14 AWG | TE Connectivity 61336-1 | RS Americas |
RING 16-14 3-8 .040TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 61336-1?
Additional datasheets, footprints and schematics for 61336-1 are listed on our Part Details page. You can also find images and similar parts to 61336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61336-1 fall under?
The 61336-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 61336-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61336-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 61336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61336-1 often in real-time on the comparison pages.
What if I can't find stock of 61336-1?
You can fill out our help required form which you can use to request a quote for 61336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.