Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$16.45
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Flow Rate - Imperial | 21cu.ft/min |
Flow Rate - Metric | 35m³/h |
Noise Rating | 28dBA |
Bearing Type | Ball |
Depth | 25mm |
RoHS Compliant | Yes |
DC Fan, 12V, 60x60x25mm, 20.6CFM, 0.8W, 28dBA, Wire Leads | ebm-papst 612NME | RS Americas |
DC Axial Fan, 60x25mm, 12V | RS |
ebmpapst Axial Fan DC Ball 60x60x25mm 12V 4100min -1 32m³/h 2-Pin Stranded Wire | Distrelec |
Axial Fan, 60Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 0.8W 4100RPM 20.6CFM 28dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 60x60x25mm, 12VDC, 20.6CFM, 0.8W, 28dBA, 4100RPM, Sintec Bearing | Sager |
Where can I find additional details, specifications and documents for a 612NME.?
Additional datasheets, footprints and schematics for 612NME. are listed on our Part Details page. You can also find images and similar parts to 612NME. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 612NME. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 612NME. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 612NME. fall under?
The 612NME. is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 612NME. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 612NME. you can contact the distributor directly for product support, shipping queries etc.
Is the 612NME. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 612NME. have stock available?
Authorised distributors including RS Americas, RS, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 612NME..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 612NME. often in real-time on the comparison pages.
What if I can't find stock of 612NME.?
You can fill out our help required form which you can use to request a quote for 612NME. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.