Status: | Unknown |
---|---|
Series: | 612F Series |
RoHS: | Unknown |
Prices starting from US$12.99
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 15mm |
Noise Rating | 27dBA |
Flow Rate - Imperial | 15.9cu.ft/min |
Flow Rate - Metric | 27m³/h |
Bearing Type | Sintec |
Power Connection Type | 3 Lead Wires with Connector |
Current Rating | - |
Product Range | 612F Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Frame Dimensions | 60mm x 60mm x 15mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
FAN, 60MM, 12V, 29M3/H, 27DBA, CONNECTOR | element14 |
PC cooling fan, 60mm 29cu.m/h 12V DC | RS |
Axial Fan, 60Mm, 12Vdc, 15.9Cfm, 27Dba | Newark Electronics |
Fan | Avnet America |
ebmpapst Axial Fan DC 60x60x15mm 12V 27m³/h IP20 | Distrelec |
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output | Sager |
Where can I find additional details, specifications and documents for a 612F/2-638?
Additional datasheets, footprints and schematics for 612F/2-638 are listed on our Part Details page. You can also find images and similar parts to 612F/2-638 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 612F/2-638 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 612F/2-638 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 612F/2-638 fall under?
The 612F/2-638 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 612F/2-638 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 612F/2-638 you can contact the distributor directly for product support, shipping queries etc.
Is the 612F/2-638 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 612F/2-638 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 612F/2-638.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 612F/2-638 often in real-time on the comparison pages.
What if I can't find stock of 612F/2-638?
You can fill out our help required form which you can use to request a quote for 612F/2-638 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.