Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
99,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
33,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
29,042
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
16,651
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 20.57mm, .81in |
Wire Size | 14 – 12AWG, 2.1 – 3.31mm² |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FAST TAB 14-12 .015TPBR | Heilind Electronics |
250 FASTON TAB 14-12 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 14 – 12 AWG 2.1 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 61281-3 | Internal Number: 61281-3 | TE Connectivity | TE Store |
Male Quick Disconnect, 12-14Awg, 6.35Mm | Newark Electronics |
Quick Disconnect Terminal 12-14AWG Brass Tab 20.57mm Tin Reel/Strip | Future Electronics |
Quick Disconnect Terminal 12-14AWG Tab 20.57mm 6.35mm Tin Strip | Avnet America |
FASTON 250 TAB 14-12 AWG TPBR | TE Connectivity 61281-3 | RS Americas |
250 FAST TAB 14-12 .015TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61281-3?
Additional datasheets, footprints and schematics for 61281-3 are listed on our Part Details page. You can also find images and similar parts to 61281-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61281-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61281-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61281-3 fall under?
The 61281-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 61281-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61281-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 61281-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61281-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 61281-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61281-3 often in real-time on the comparison pages.
What if I can't find stock of 61281-3?
You can fill out our help required form which you can use to request a quote for 61281-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.