Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 950mAh |
Battery Terminals | Axial Leaded |
External Diameter | 14.75mm |
External Height | 25.1mm |
External Width | - |
External Depth | - |
Weight | 11.5g |
Battery IEC Code | CR14250 |
Battery NEDA Code | - |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Operating Temperature Max | 75°C |
Operating Temperature Min | -30°C |
Output Voltage | 3V |
BATTERY, LITHIUM, CR1/2AA, 950MAH, 3V | Farnell |
Non-Rechargeable Battery, Single Cell, Lithium Manganese Dioxide, 950 Mah, 3 V, 1/2Aa |Varta 6127601301 | Newark Electronics |
Electronic Battery 3V LITHIUM BATTERY CR1/2AA-CD | Sager |
Lithium Manganese Dioxide Cylindrical 3V 0.95Ah 1/2AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6127601301?
Additional datasheets, footprints and schematics for 6127601301 are listed on our Part Details page. You can also find images and similar parts to 6127601301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6127601301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6127601301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6127601301 fall under?
The 6127601301 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 6127601301 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6127601301 you can contact the distributor directly for product support, shipping queries etc.
Is the 6127601301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6127601301 have stock available?
Authorised distributors including Farnell, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 6127601301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6127601301 often in real-time on the comparison pages.
What if I can't find stock of 6127601301?
You can fill out our help required form which you can use to request a quote for 6127601301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.