Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Stud Hole | No |
Terminal Angle | 90° |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Right Angle |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Mating Pin Diameter | 1.47mm, .058in |
Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
PCB Hole Diameter | .125in, 3.3mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Mounting Style | Stud Mount |
Support Style | Open Barrel |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.058 DIA RECPT LP 24-20 PCB Terminal Type: Receptacle PCB Hole Diameter: 3.3 mm PCB Hole Diameter: .125 in Mating Pin Diameter: 1.47 mm Mating Pin Diameter: .058 in Receptacle 3.3 mm .125" 1.47 mm | PCB Terminal | Part Number: 61276-1 | Internal Number: 61276-1 | TE Connectivity | TE Store |
.058 Dia Recpt Lp 24-20 Rohs Compliant: Yes |Amp Te Connectivity 61276-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
.058 DIA RECPT LP 24-20 | TE Connectivity 61276-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Wire to Board Disconnect Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 61276-1?
Additional datasheets, footprints and schematics for 61276-1 are listed on our Part Details page. You can also find images and similar parts to 61276-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61276-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61276-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61276-1 fall under?
The 61276-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 61276-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61276-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61276-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61276-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 61276-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61276-1 often in real-time on the comparison pages.
What if I can't find stock of 61276-1?
You can fill out our help required form which you can use to request a quote for 61276-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.