Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Brass |
---|---|
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 30A |
Contact Type | Socket |
Contact Diameter | .156in, 3.96mm |
Contact Classification | Power |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .125in, 3.18mm, 3.18mm, .125in |
Insulation Diameter | .125in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Plugs |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Barrel Type | Open Barrel |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Auto Mnl .156 Sok L/P Rohs Compliant: Yes |Amp Te Connectivity 61250-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AUTO MNL .156 SOK L-P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 61250-1?
Additional datasheets, footprints and schematics for 61250-1 are listed on our Part Details page. You can also find images and similar parts to 61250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61250-1 fall under?
The 61250-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61250-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 61250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61250-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 61250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61250-1 often in real-time on the comparison pages.
What if I can't find stock of 61250-1?
You can fill out our help required form which you can use to request a quote for 61250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.