Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 14AWG |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
RoHS Compliant | Yes |
Unshielded Multiconductor Cable, 2 Conductor, 14Awg, 1000Ft, 300V | Newark Electronics |
Fire Alarm Cable, Plenum-FPLP, 14Awg/2c BC, UnShielded, Flamarrest Blue | Belden 6120UL D151000 | RS Americas |
Where can I find additional details, specifications and documents for a 6120UL D151000?
Additional datasheets, footprints and schematics for 6120UL D151000 are listed on our Part Details page. You can also find images and similar parts to 6120UL D151000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6120UL D151000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6120UL D151000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6120UL D151000 fall under?
The 6120UL D151000 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 6120UL D151000 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6120UL D151000 you can contact the distributor directly for product support, shipping queries etc.
Is the 6120UL D151000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6120UL D151000 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6120UL D151000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6120UL D151000 often in real-time on the comparison pages.
What if I can't find stock of 6120UL D151000?
You can fill out our help required form which you can use to request a quote for 6120UL D151000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.