Status: | Unknown |
---|---|
Series: | WR-BHD Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | WR-BHD Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
WR-BHD 2.54mm Male IDC Connector 10p | RS |
PLUG, IDC, 2.54MM, STRAIN RELIEF, 10WAY | element14 |
Connector, Plug, 10Pos, 2Row, 2.54Mm | Newark Electronics |
WR-BHD | RS Americas |
Where can I find additional details, specifications and documents for a 61201025821?
Additional datasheets, footprints and schematics for 61201025821 are listed on our Part Details page. You can also find images and similar parts to 61201025821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61201025821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61201025821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61201025821 fall under?
The 61201025821 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 61201025821 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61201025821 you can contact the distributor directly for product support, shipping queries etc.
Is the 61201025821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61201025821 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 61201025821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61201025821 often in real-time on the comparison pages.
What if I can't find stock of 61201025821?
You can fill out our help required form which you can use to request a quote for 61201025821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.